Thomas & Betts Corporation Telephone Jacks S26TELTV-BKCC14R

Description
DECORATOR TYPE; THERMOPLASTIC MATERIAL; 1.5 INCH; 3.281 INCH; 0.75 INCH; BLACK COLOR FAMILY; BLACK MANUFACTURERS COLOR NAME; SIGNATURE WALL PLATE AND DEVICE FOR USE WITH/FITS; SIGNATURE[TM] BRAND; NUMBER OF CONDUCTORS 4; INCLUDES F-TYPE COAXIAL CONNECTOR;
Datasheet
Description
DECORATOR TYPE; THERMOPLASTIC MATERIAL; 1.5 INCH; 3.281 INCH; 0.75 INCH; BLACK COLOR FAMILY; BLACK MANUFACTURERS COLOR NAME; SIGNATURE WALL PLATE AND DEVICE FOR USE WITH/FITS; SIGNATURE[TM] BRAND; NUMBER OF CONDUCTORS 4; INCLUDES F-TYPE COAXIAL CONNECTOR;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telephone Jacks - S26TELTV-BKCC14R - Thomas & Betts Corporation
Memphis, TN, USA
Telephone Jacks
S26TELTV-BKCC14R
Telephone Jacks S26TELTV-BKCC14R
DECORATOR TYPE; THERMOPLASTIC MATERIAL; 1.5 INCH; 3.281 INCH; 0.75 INCH; BLACK COLOR FAMILY; BLACK MANUFACTURERS COLOR NAME; SIGNATURE WALL PLATE AND DEVICE FOR USE WITH/FITS; SIGNATURE[TM] BRAND; NUMBER OF CONDUCTORS 4; INCLUDES F-TYPE COAXIAL CONNECTOR;

DECORATOR TYPE; THERMOPLASTIC MATERIAL; 1.5 INCH; 3.281 INCH; 0.75 INCH; BLACK COLOR FAMILY; BLACK MANUFACTURERS COLOR NAME; SIGNATURE WALL PLATE AND DEVICE FOR USE WITH/FITS; SIGNATURE[TM] BRAND; NUMBER OF CONDUCTORS 4; INCLUDES F-TYPE COAXIAL CONNECTOR;

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Electrical Connectors
Product Number S26TELTV-BKCC14R
Product Name Telephone Jacks
Connector Type Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5A-3082-1 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
6 suppliers