Thomas & Betts Corporation Telephone Jacks S26TE14-WCC14

Description
DECORATOR TYPE; THERMOPLASTIC MATERIAL; WHITE COLOR FAMILY; WHITE MANUFACTURERS COLOR NAME; SIGNATURE WALL PLATE AND DEVICE FOR USE WITH/FITS; 1 PORT(S); SIGNATURE[TM] BRAND; NUMBER OF CONDUCTORS 4; APPLICABLE STANDARD NEMA WD1/WD6; APPROVAL UL
Datasheet
Description
DECORATOR TYPE; THERMOPLASTIC MATERIAL; WHITE COLOR FAMILY; WHITE MANUFACTURERS COLOR NAME; SIGNATURE WALL PLATE AND DEVICE FOR USE WITH/FITS; 1 PORT(S); SIGNATURE[TM] BRAND; NUMBER OF CONDUCTORS 4; APPLICABLE STANDARD NEMA WD1/WD6; APPROVAL UL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telephone Jacks - S26TE14-WCC14 - Thomas & Betts Corporation
Memphis, TN, USA
Telephone Jacks
S26TE14-WCC14
Telephone Jacks S26TE14-WCC14
DECORATOR TYPE; THERMOPLASTIC MATERIAL; WHITE COLOR FAMILY; WHITE MANUFACTURERS COLOR NAME; SIGNATURE WALL PLATE AND DEVICE FOR USE WITH/FITS; 1 PORT(S); SIGNATURE[TM] BRAND; NUMBER OF CONDUCTORS 4; APPLICABLE STANDARD NEMA WD1/WD6; APPROVAL UL

DECORATOR TYPE; THERMOPLASTIC MATERIAL; WHITE COLOR FAMILY; WHITE MANUFACTURERS COLOR NAME; SIGNATURE WALL PLATE AND DEVICE FOR USE WITH/FITS; 1 PORT(S); SIGNATURE[TM] BRAND; NUMBER OF CONDUCTORS 4; APPLICABLE STANDARD NEMA WD1/WD6; APPROVAL UL

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Electrical Connectors
Product Number S26TE14-WCC14
Product Name Telephone Jacks
Connector Type Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-01 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details