Thomas & Betts Corporation Telephone Jacks S26TE14-LACC14

Description
DECORATOR TYPE; THERMOPLASTIC MATERIAL; LIGHT ALMOND COLOR FAMILY; LIGHT ALMOND MANUFACTURERS COLOR NAME; SIGNATURE WALL PLATE AND DEVICE FOR USE WITH/FITS; 1 PORT(S); SIGNATURE[TM] BRAND; NUMBER OF CONDUCTORS 4; APPLICABLE STANDARD NEMA WD1/WD6; APPROVAL
Datasheet
Description
DECORATOR TYPE; THERMOPLASTIC MATERIAL; LIGHT ALMOND COLOR FAMILY; LIGHT ALMOND MANUFACTURERS COLOR NAME; SIGNATURE WALL PLATE AND DEVICE FOR USE WITH/FITS; 1 PORT(S); SIGNATURE[TM] BRAND; NUMBER OF CONDUCTORS 4; APPLICABLE STANDARD NEMA WD1/WD6; APPROVAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telephone Jacks - S26TE14-LACC14 - Thomas & Betts Corporation
Memphis, TN, USA
Telephone Jacks
S26TE14-LACC14
Telephone Jacks S26TE14-LACC14
DECORATOR TYPE; THERMOPLASTIC MATERIAL; LIGHT ALMOND COLOR FAMILY; LIGHT ALMOND MANUFACTURERS COLOR NAME; SIGNATURE WALL PLATE AND DEVICE FOR USE WITH/FITS; 1 PORT(S); SIGNATURE[TM] BRAND; NUMBER OF CONDUCTORS 4; APPLICABLE STANDARD NEMA WD1/WD6; APPROVAL

DECORATOR TYPE; THERMOPLASTIC MATERIAL; LIGHT ALMOND COLOR FAMILY; LIGHT ALMOND MANUFACTURERS COLOR NAME; SIGNATURE WALL PLATE AND DEVICE FOR USE WITH/FITS; 1 PORT(S); SIGNATURE[TM] BRAND; NUMBER OF CONDUCTORS 4; APPLICABLE STANDARD NEMA WD1/WD6; APPROVAL

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Electrical Connectors
Product Number S26TE14-LACC14
Product Name Telephone Jacks
Connector Type Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Plug w/Clamp Nut Strain Relief (Cat 8-568B Only) - 111112 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
REP Series: Environmentally-sealed plastic connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Chameleon - 026-6A04-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details