Thomas & Betts Corporation Telephone Jacks S26TE14-BKCC14

Description
DECORATOR TYPE; THERMOPLASTIC MATERIAL; BLACK COLOR FAMILY; BLACK MANUFACTURERS COLOR NAME; SIGNATURE WALL PLATE AND DEVICE FOR USE WITH/FITS; 1 PORT(S); SIGNATURE[TM] BRAND; NUMBER OF CONDUCTORS 4; APPLICABLE STANDARD NEMA WD1/WD6; APPROVAL UL
Datasheet
Description
DECORATOR TYPE; THERMOPLASTIC MATERIAL; BLACK COLOR FAMILY; BLACK MANUFACTURERS COLOR NAME; SIGNATURE WALL PLATE AND DEVICE FOR USE WITH/FITS; 1 PORT(S); SIGNATURE[TM] BRAND; NUMBER OF CONDUCTORS 4; APPLICABLE STANDARD NEMA WD1/WD6; APPROVAL UL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telephone Jacks - S26TE14-BKCC14 - Thomas & Betts Corporation
Memphis, TN, USA
Telephone Jacks
S26TE14-BKCC14
Telephone Jacks S26TE14-BKCC14
DECORATOR TYPE; THERMOPLASTIC MATERIAL; BLACK COLOR FAMILY; BLACK MANUFACTURERS COLOR NAME; SIGNATURE WALL PLATE AND DEVICE FOR USE WITH/FITS; 1 PORT(S); SIGNATURE[TM] BRAND; NUMBER OF CONDUCTORS 4; APPLICABLE STANDARD NEMA WD1/WD6; APPROVAL UL

DECORATOR TYPE; THERMOPLASTIC MATERIAL; BLACK COLOR FAMILY; BLACK MANUFACTURERS COLOR NAME; SIGNATURE WALL PLATE AND DEVICE FOR USE WITH/FITS; 1 PORT(S); SIGNATURE[TM] BRAND; NUMBER OF CONDUCTORS 4; APPLICABLE STANDARD NEMA WD1/WD6; APPROVAL UL

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Electrical Connectors
Product Number S26TE14-BKCC14
Product Name Telephone Jacks
Connector Type Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-956-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
LOC Female to Female Adapter - 8936 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details