MCB, 4 POLE 25A TYPE C; Product Range:S200M Series; Current Rating:25A; No. of Poles:4 Pole; Voltage Rating V DC:125VDC; Voltage Rating VAC:440VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 55T0681 |
| Product Name | Mcb, 4 Pole 25A Type C; Product Range Abb |
| Rated AC Voltage | 440 volts |