CIRCUIT BREAKER, THERMAL MAG, 4 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:63A; No. of Poles:4 Pole; Voltage Rating V DC:-; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 68Y1357 |
| Product Name | Circuit Breaker, Thermal Mag, 4 Pole; Product Range Abb |
| Rated AC Voltage | 400 volts |