ABB Process Automation Division Circuit Breaker, Thermal Mag, 4 Pole; Product Range Abb S204M-C40

Description
CIRCUIT BREAKER, THERMAL MAG, 4 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:40A; No. of Poles:4 Pole; Voltage Rating V DC:-; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Description
CIRCUIT BREAKER, THERMAL MAG, 4 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:40A; No. of Poles:4 Pole; Voltage Rating V DC:-; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Mag, 4 Pole; Product Range Abb - 68Y1354 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Mag, 4 Pole; Product Range Abb
68Y1354
Circuit Breaker, Thermal Mag, 4 Pole; Product Range Abb 68Y1354
CIRCUIT BREAKER, THERMAL MAG, 4 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:40A; No. of Poles:4 Pole; Voltage Rating V DC:-; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAG, 4 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:40A; No. of Poles:4 Pole; Voltage Rating V DC:-; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 68Y1354
Product Name Circuit Breaker, Thermal Mag, 4 Pole; Product Range Abb
Rated AC Voltage 400 volts
Unlock Full Specs
to access all available technical data