ABB Process Automation Division Circuit Breaker, Thermal Mag, 4 Pole; Product Range Abb S204M-B63

Description
CIRCUIT BREAKER, THERMAL MAG, 4 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:63A; No. of Poles:4 Pole; Voltage Rating V DC:-; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Description
CIRCUIT BREAKER, THERMAL MAG, 4 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:63A; No. of Poles:4 Pole; Voltage Rating V DC:-; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circuit Breaker, Thermal Mag, 4 Pole, part number 68Y1353, is a miniature circuit breaker from the System pro M compact S200M series. It features a rated current of 63A and operates at a voltage rating of 400VAC. This device employs both delayed thermal and electromechanical tripping mechanisms, providing overload and short circuit protection. It is designed for use in residential, commercial, and industrial applications, complying with IEC/EN 60898-1 and IEC/EN 60947-2 standards. The circuit breaker has a breaking capacity of up to 10 kA at 400V AC and is suitable for mounting on standard DIN rails. The product is RoHS compliant and can operate in ambient temperatures ranging from -25°C to +55°C.

Datasheet Summary
Powered by GS/AI

The Circuit Breaker, Thermal Mag, 4 Pole, part number 68Y1353, is a miniature circuit breaker from the System pro M compact S200M series. It features a rated current of 63A and operates at a voltage rating of 400VAC. This device employs both delayed thermal and electromechanical tripping mechanisms, providing overload and short circuit protection. It is designed for use in residential, commercial, and industrial applications, complying with IEC/EN 60898-1 and IEC/EN 60947-2 standards. The circuit breaker has a breaking capacity of up to 10 kA at 400V AC and is suitable for mounting on standard DIN rails. The product is RoHS compliant and can operate in ambient temperatures ranging from -25°C to +55°C.

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Mag, 4 Pole; Product Range Abb - 68Y1353 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Mag, 4 Pole; Product Range Abb
68Y1353
Circuit Breaker, Thermal Mag, 4 Pole; Product Range Abb 68Y1353
CIRCUIT BREAKER, THERMAL MAG, 4 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:63A; No. of Poles:4 Pole; Voltage Rating V DC:-; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAG, 4 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:63A; No. of Poles:4 Pole; Voltage Rating V DC:-; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 68Y1353
Product Name Circuit Breaker, Thermal Mag, 4 Pole; Product Range Abb
Rated AC Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

QMB Series Thermal Circuit Breaker, 12A - QMB-123-11C3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 12 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - PB2772-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breaker - 82910030 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 4 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details