ABB Process Automation Division Circuit Breakers - S204M-B10 S204M-B10

Description
Manufacturer: ABB Embedded Power Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1205124-S204M-B10 Current Rating: 10 A Number of Poles: 4 Categories: Circuit Breakers Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Voltage Rating (AC): 400 V REACH SVHC: Unknown
Request a Quote
Description
Manufacturer: ABB Embedded Power Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1205124-S204M-B10 Current Rating: 10 A Number of Poles: 4 Categories: Circuit Breakers Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Voltage Rating (AC): 400 V REACH SVHC: Unknown
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - S204M-B10 - S204M-B10 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Breakers - S204M-B10
S204M-B10
Circuit Breakers - S204M-B10 S204M-B10
Manufacturer: ABB Embedded Power Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1205124-S204M-B10 Current Rating: 10 A Number of Poles: 4 Categories: Circuit Breakers Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Voltage Rating (AC): 400 V REACH SVHC: Unknown

Manufacturer: ABB Embedded Power
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1205124-S204M-B10
Current Rating: 10 A
Number of Poles: 4
Categories: Circuit Breakers
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Voltage Rating (AC): 400 V
REACH SVHC: Unknown

Buy Now
Circuit Breaker, Thermal Mag, 4 Pole; Product Range Abb - 68Y1345 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Mag, 4 Pole; Product Range Abb
68Y1345
Circuit Breaker, Thermal Mag, 4 Pole; Product Range Abb 68Y1345
CIRCUIT BREAKER, THERMAL MAG, 4 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:10A; No. of Poles:4 Pole; Voltage Rating V DC:-; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAG, 4 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:10A; No. of Poles:4 Pole; Voltage Rating V DC:-; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number S204M-B10 68Y1345
Product Name Circuit Breakers - S204M-B10 Circuit Breaker, Thermal Mag, 4 Pole; Product Range Abb
Number of Poles 4 4
Unlock Full Specs
to access all available technical data