The Circuit Breaker, Thermal Mag, 4 Pole, part number 55Y3834, is a miniature circuit breaker from the System pro M compact S200 series. It features a rated current of 32 A and operates at a voltage rating of up to 400 V AC. This device is designed with both delayed thermal and electromechanical tripping mechanisms, providing overload and short circuit protection. It has a breaking capacity of 6 kA at 400 V AC and 20 kA at 230 V AC, making it suitable for various applications including residential, commercial, and industrial settings. The circuit breaker complies with international standards such as IEC/EN 60898-1 and UL 1077, ensuring reliability and safety. It is designed for mounting on DIN rails and has a degree of protection rated at IP20. The operational temperature range is from -25 °C to +55 °C, with storage capabilities from -40 °C to +70 °C.
MINIATURE CIRCUIT BREAKER, 4P, TRIPPING CHARACTERISTIC C, 32 A, 400 V AC, 50 / 60 HZ. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, THERMAL MAG, 4 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:32A; No. of Poles:4 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 5129080 | 55Y3834 |
| Product Name | Molded Case Circuit Breaker | Circuit Breaker, Thermal Mag, 4 Pole; Product Range Abb |
| Rated AC Voltage | 277 volts |