ABB Process Automation Division Mcb, 3 Pole, 32A, 10Ka, C Curve; Product Range Abb S203MC32

Description
MCB, 3 POLE, 32A, 10KA, C CURVE; Product Range:S200M Series; Current Rating:32A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail; Approval Bodies:CSA, EN, IEC, IEC, UL, VDE; RoHS Compliant: Yes
Description
MCB, 3 POLE, 32A, 10KA, C CURVE; Product Range:S200M Series; Current Rating:32A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail; Approval Bodies:CSA, EN, IEC, IEC, UL, VDE; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mcb, 3 Pole, 32A, 10Ka, C Curve; Product Range Abb - 51R7542 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 3 Pole, 32A, 10Ka, C Curve; Product Range Abb
51R7542
Mcb, 3 Pole, 32A, 10Ka, C Curve; Product Range Abb 51R7542
MCB, 3 POLE, 32A, 10KA, C CURVE; Product Range:S200M Series; Current Rating:32A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail; Approval Bodies:CSA, EN, IEC, IEC, UL, VDE; RoHS Compliant: Yes

MCB, 3 POLE, 32A, 10KA, C CURVE; Product Range:S200M Series; Current Rating:32A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail; Approval Bodies:CSA, EN, IEC, IEC, UL, VDE; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 51R7542
Product Name Mcb, 3 Pole, 32A, 10Ka, C Curve; Product Range Abb
Rated AC Voltage 230 volts
Unlock Full Specs
to access all available technical data