ABB Process Automation Division Circuit Breaker, Thermal Mag, 3 Pole; Product Range Abb S203M-D10

Description
CIRCUIT BREAKER, THERMAL MAG, 3 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:10A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL MAG, 3 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:10A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Mag, 3 Pole; Product Range Abb - 68Y1336 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Mag, 3 Pole; Product Range Abb
68Y1336
Circuit Breaker, Thermal Mag, 3 Pole; Product Range Abb 68Y1336
CIRCUIT BREAKER, THERMAL MAG, 3 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:10A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAG, 3 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:10A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 68Y1336
Product Name Circuit Breaker, Thermal Mag, 3 Pole; Product Range Abb
Rated AC Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 8-1393253-5 - TE Connectivity
Specs
Rated Current 15 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Electronic circuit breaker - 787-3861/400-1000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D05DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 0.5000 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers