ABB Process Automation Division Circuit Breaker, Thermal Mag, 3 Pole; Product Range Abb S203-C6

Description
CIRCUIT BREAKER, THERMAL MAG, 3 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:6A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Description
CIRCUIT BREAKER, THERMAL MAG, 3 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:6A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Mag, 3 Pole; Product Range Abb - 55Y3811 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Mag, 3 Pole; Product Range Abb
55Y3811
Circuit Breaker, Thermal Mag, 3 Pole; Product Range Abb 55Y3811
CIRCUIT BREAKER, THERMAL MAG, 3 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:6A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAG, 3 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:6A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site
Din Rail Mount Circuit Breaker - 5132025 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
5132025
Din Rail Mount Circuit Breaker 5132025
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 3 POLES, C 6 AMP, 480Y/277 SUPP. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 3 POLES, C 6 AMP, 480Y/277 SUPP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 55Y3811 5132025
Product Name Circuit Breaker, Thermal Mag, 3 Pole; Product Range Abb Din Rail Mount Circuit Breaker
Rated AC Voltage 277 volts
Unlock Full Specs
to access all available technical data