CIRCUIT BREAKER, THERMAL MAG, 3 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:40A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 55Y3809 |
| Product Name | Circuit Breaker, Thermal Mag, 3 Pole; Product Range Abb |
| Rated AC Voltage | 277 volts |