ABB Process Automation Division Din Rail Mount Circuit Breaker S203-C32

Description
CIRCUIT BREAKER, S200 SERIES, 3-POLE, C CURVE, 32A, 6KA, 480 VAC/125 VDC MAX VOLTAGE, HANDLE, SCREW TERMINAL, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CIRCUIT BREAKER, S200 SERIES, 3-POLE, C CURVE, 32A, 6KA, 480 VAC/125 VDC MAX VOLTAGE, HANDLE, SCREW TERMINAL, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail Mount Circuit Breaker - 5131978 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
5131978
Din Rail Mount Circuit Breaker 5131978
CIRCUIT BREAKER, S200 SERIES, 3-POLE, C CURVE, 32A, 6KA, 480 VAC/125 VDC MAX VOLTAGE, HANDLE, SCREW TERMINAL, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, S200 SERIES, 3-POLE, C CURVE, 32A, 6KA, 480 VAC/125 VDC MAX VOLTAGE, HANDLE, SCREW TERMINAL, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, Thermal Mag, 3 Pole; Product Range Abb - 55Y3808 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Mag, 3 Pole; Product Range Abb
55Y3808
Circuit Breaker, Thermal Mag, 3 Pole; Product Range Abb 55Y3808
CIRCUIT BREAKER, THERMAL MAG, 3 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:32A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAG, 3 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:32A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 5131978 55Y3808
Product Name Din Rail Mount Circuit Breaker Circuit Breaker, Thermal Mag, 3 Pole; Product Range Abb
Rated AC Voltage 480 volts 440 volts
Rated DC Voltage 125 volts
Rated Current 32 amps
Unlock Full Specs
to access all available technical data