ABB Process Automation Division Molded Case Circuit Breaker S203-C20

Description
DISCONTINUED BY MANUFACTURER, MINIATURE CIRCUIT BREAKER, 20 AMP, 3 POLE, 480/277 VAC, SCREW TERMINAL, REPLACED BY ST203M-C20. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DISCONTINUED BY MANUFACTURER, MINIATURE CIRCUIT BREAKER, 20 AMP, 3 POLE, 480/277 VAC, SCREW TERMINAL, REPLACED BY ST203M-C20. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 5131951 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
5131951
Molded Case Circuit Breaker 5131951
DISCONTINUED BY MANUFACTURER, MINIATURE CIRCUIT BREAKER, 20 AMP, 3 POLE, 480/277 VAC, SCREW TERMINAL, REPLACED BY ST203M-C20. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MINIATURE CIRCUIT BREAKER, 20 AMP, 3 POLE, 480/277 VAC, SCREW TERMINAL, REPLACED BY ST203M-C20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, Thermal Mag, 3 Pole; Product Range Abb - 55Y3806 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Mag, 3 Pole; Product Range Abb
55Y3806
Circuit Breaker, Thermal Mag, 3 Pole; Product Range Abb 55Y3806
CIRCUIT BREAKER, THERMAL MAG, 3 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:20A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAG, 3 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:20A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 5131951 55Y3806
Product Name Molded Case Circuit Breaker Circuit Breaker, Thermal Mag, 3 Pole; Product Range Abb
Rated AC Voltage 277 volts 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 7-1393252-7 - TE Connectivity
Specs
Rated Current 2 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers
15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Circuit Breakers - 2946-787-3861/000-1000-ND - DigiKey
Specs
Rated Current 20 amps
Features Trip Indicator
Mounting Style Din Rail Mounted
View Details
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C5UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 5 amps
Trip System Type Thermal Magnetic
View Details
6 suppliers