ABB Process Automation Division Circuit Breaker, Thermal Mag, 3 Pole; Product Range Abb S203-C16

Description
CIRCUIT BREAKER, THERMAL MAG, 3 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:16A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL MAG, 3 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:16A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Mag, 3 Pole; Product Range Abb - 55Y3805 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Mag, 3 Pole; Product Range Abb
55Y3805
Circuit Breaker, Thermal Mag, 3 Pole; Product Range Abb 55Y3805
CIRCUIT BREAKER, THERMAL MAG, 3 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:16A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAG, 3 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:16A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet
Din Rail Mount Circuit Breaker - 5131931 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
5131931
Din Rail Mount Circuit Breaker 5131931
CIRCUIT BREAKER, MINIATURE, 16 AMP, 3 POLE, 480/277 VAC, C-CURVE, SCREW TERMINAL, DIN RAIL MOUNT, (2CDS253001R0164). FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, MINIATURE, 16 AMP, 3 POLE, 480/277 VAC, C-CURVE, SCREW TERMINAL, DIN RAIL MOUNT, (2CDS253001R0164). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 55Y3805 5131931
Product Name Circuit Breaker, Thermal Mag, 3 Pole; Product Range Abb Din Rail Mount Circuit Breaker
Rated AC Voltage 277 volts 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 6-1393252-2 - TE Connectivity
Specs
Rated Current 5 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers
15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Electronic circuit breaker - 787-3861/108-020 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Single Pole Supplementary C-Trip Circuit Breakers - 1CU63R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 63 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers