CIRCUIT BREAKER, THERMAL MAG, 3 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:10A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
CIRCUIT BREAKER, MINIATURE, 10 AMP, 3 POLE, 400 VDC/AC, 50/60 HZ, 6KA, DIN-RAIL MOUNTED, (2CDS253001R0104). FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 55Y3804 | 5131919 |
| Product Name | Circuit Breaker, Thermal Mag, 3 Pole; Product Range Abb | Din Rail Mount Circuit Breaker |
| Rated AC Voltage | 277 volts | |
| Rated Current | 10 amps | 10 amps |
| Trip System Type | Thermal Magnetic |