ABB Process Automation Division Circuit Breaker, Thermal Mag, 3 Pole; Product Range Abb S203-B16

Description
CIRCUIT BREAKER, THERMAL MAG, 3 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:16A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL MAG, 3 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:16A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Mag, 3 Pole; Product Range Abb - 55Y3796 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Mag, 3 Pole; Product Range Abb
55Y3796
Circuit Breaker, Thermal Mag, 3 Pole; Product Range Abb 55Y3796
CIRCUIT BREAKER, THERMAL MAG, 3 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:16A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAG, 3 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:16A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet
Din Rail Mount Circuit Breaker - 5131841 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
5131841
Din Rail Mount Circuit Breaker 5131841
CIRCUIT BREAKER, THERMAL MAGNETIC, MINIATURE, 3 POLE, B CURVE, 16 AMP, 6 KA, 480/277 VAC, 50/60 HERTZ, 7.5 WATT, DIN-RAIL MOUNT, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, THERMAL MAGNETIC, MINIATURE, 3 POLE, B CURVE, 16 AMP, 6 KA, 480/277 VAC, 50/60 HERTZ, 7.5 WATT, DIN-RAIL MOUNT, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 55Y3796 5131841
Product Name Circuit Breaker, Thermal Mag, 3 Pole; Product Range Abb Din Rail Mount Circuit Breaker
Rated AC Voltage 277 volts 277 volts
Unlock Full Specs
to access all available technical data