ABB Process Automation Division Circuit Breaker, 2 Pole, 10A; Product Range Abb S202UP-Z10

Description
CIRCUIT BREAKER, 2 POLE, 10A; Product Range:System Pro M Compact S200UP Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Description
CIRCUIT BREAKER, 2 POLE, 10A; Product Range:System Pro M Compact S200UP Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 2 Pole, 10A; Product Range Abb - 63Y6839 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 2 Pole, 10A; Product Range Abb
63Y6839
Circuit Breaker, 2 Pole, 10A; Product Range Abb 63Y6839
CIRCUIT BREAKER, 2 POLE, 10A; Product Range:System Pro M Compact S200UP Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, 2 POLE, 10A; Product Range:System Pro M Compact S200UP Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site
Din Rail Mount Circuit Breaker - 5135380 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
5135380
Din Rail Mount Circuit Breaker 5135380
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 10AMP, 277/480VAC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 10AMP, 277/480VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 63Y6839 5135380
Product Name Circuit Breaker, 2 Pole, 10A; Product Range Abb Din Rail Mount Circuit Breaker
Rated AC Voltage 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Protection - 1220746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
QLB Series Thermal Circuit Breaker, 7A - QLB-073-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 7 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - T12-222R-15-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details