ABB AB Molded Case Circuit Breaker S202P-C63

Description
MINIATURE CIRCUIT BREAKER, 2 POLE, 63 AMP, 440 VAC, 125 VDC, 50/60 HZ, SCREW TYPE TERMINALS, DIN RAIL MOUNT, -40 TO +70 DEGREES C, IP40, (2CDS282001R0634). FREE 2 YEAR RADWELL WARRANTY
Description
MINIATURE CIRCUIT BREAKER, 2 POLE, 63 AMP, 440 VAC, 125 VDC, 50/60 HZ, SCREW TYPE TERMINALS, DIN RAIL MOUNT, -40 TO +70 DEGREES C, IP40, (2CDS282001R0634). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 35344436 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
35344436
Molded Case Circuit Breaker 35344436
MINIATURE CIRCUIT BREAKER, 2 POLE, 63 AMP, 440 VAC, 125 VDC, 50/60 HZ, SCREW TYPE TERMINALS, DIN RAIL MOUNT, -40 TO +70 DEGREES C, IP40, (2CDS282001R0634). FREE 2 YEAR RADWELL WARRANTY

MINIATURE CIRCUIT BREAKER, 2 POLE, 63 AMP, 440 VAC, 125 VDC, 50/60 HZ, SCREW TYPE TERMINALS, DIN RAIL MOUNT, -40 TO +70 DEGREES C, IP40, (2CDS282001R0634). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Circuit Breakers
Product Number 35344436
Product Name Molded Case Circuit Breaker
Rated AC Voltage 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 2 Pole Snap-in Circuit Breaker with Guard - 82910270 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Electronic circuit breaker - 787-1662/000-250 - WAGO
Specs
Rated DC Voltage 32 to 58 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers