ABB Process Automation Division Mcb, 2 Pole 16A Type C; Product Range Abb S202MC16

Description
MCB, 2 POLE 16A TYPE C; Product Range:S200M Series; Current Rating:16A; No. of Poles:2 Pole; Voltage Rating V DC:125VDC; Voltage Rating VAC:440VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
MCB, 2 POLE 16A TYPE C; Product Range:S200M Series; Current Rating:16A; No. of Poles:2 Pole; Voltage Rating V DC:125VDC; Voltage Rating VAC:440VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mcb, 2 Pole 16A Type C; Product Range Abb - 55T0674 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 2 Pole 16A Type C; Product Range Abb
55T0674
Mcb, 2 Pole 16A Type C; Product Range Abb 55T0674
MCB, 2 POLE 16A TYPE C; Product Range:S200M Series; Current Rating:16A; No. of Poles:2 Pole; Voltage Rating V DC:125VDC; Voltage Rating VAC:440VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 2 POLE 16A TYPE C; Product Range:S200M Series; Current Rating:16A; No. of Poles:2 Pole; Voltage Rating V DC:125VDC; Voltage Rating VAC:440VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 55T0674
Product Name Mcb, 2 Pole 16A Type C; Product Range Abb
Rated AC Voltage 440 volts
Unlock Full Specs
to access all available technical data