ABB Process Automation Division Circuit Breaker, Thermal Mag, 2 Pole; Product Range Abb S202M-C6

Description
CIRCUIT BREAKER, THERMAL MAG, 2 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:6A; No. of Poles:2 Pole; Voltage Rating V DC:-; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL MAG, 2 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:6A; No. of Poles:2 Pole; Voltage Rating V DC:-; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Mag, 2 Pole; Product Range Abb - 68Y1325 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Mag, 2 Pole; Product Range Abb
68Y1325
Circuit Breaker, Thermal Mag, 2 Pole; Product Range Abb 68Y1325
CIRCUIT BREAKER, THERMAL MAG, 2 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:6A; No. of Poles:2 Pole; Voltage Rating V DC:-; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAG, 2 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:6A; No. of Poles:2 Pole; Voltage Rating V DC:-; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 68Y1325
Product Name Circuit Breaker, Thermal Mag, 2 Pole; Product Range Abb
Rated AC Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 4-1393248-4 - TE Connectivity
Specs
Rated Current 15 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
140G 125A Frame Molded Case Ckt-Bkr - 140G-G6C4-C60 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 4
Features Molded Case Circuit Breaker
View Details
Thermal Ckt Breaker, 1P, 2A, 250V; Product Range Wago - 38AK5988 - Newark, An Avnet Company
Specs
Rated AC Voltage 250 volts
Rated DC Voltage 65 volts
Rated Current 2 amps
View Details