ABB Process Automation Division Circuit Breaker, 2 Pole, 2A; Product Range Abb S202-K2

Description
CIRCUIT BREAKER, 2 POLE, 2A; Product Range:System pro M compact S200 Series; Current Rating:2A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Description
CIRCUIT BREAKER, 2 POLE, 2A; Product Range:System pro M compact S200 Series; Current Rating:2A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 2 Pole, 2A; Product Range Abb - 63Y6484 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 2 Pole, 2A; Product Range Abb
63Y6484
Circuit Breaker, 2 Pole, 2A; Product Range Abb 63Y6484
CIRCUIT BREAKER, 2 POLE, 2A; Product Range:System pro M compact S200 Series; Current Rating:2A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, 2 POLE, 2A; Product Range:System pro M compact S200 Series; Current Rating:2A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site
Din Rail Mount Circuit Breaker - 5125660 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
5125660
Din Rail Mount Circuit Breaker 5125660
CIRCUIT BREAKER, MINIATURE, 2 AMP, 2 POLE, 480Y/277V, K-CURVE, SUPPLEMENTARY. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, MINIATURE, 2 AMP, 2 POLE, 480Y/277V, K-CURVE, SUPPLEMENTARY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 63Y6484 5125660
Product Name Circuit Breaker, 2 Pole, 2A; Product Range Abb Din Rail Mount Circuit Breaker
Rated AC Voltage 277 volts
Unlock Full Specs
to access all available technical data