ABB Process Automation Division Load Center Circuit Breaker S202-K16

Description
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 16AMP, 2POLE, 480Y/277V, K-CURVE, DIN/RAIL MOUNT, S200 SERIES, FINGER SAFE TERMINALS. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 16AMP, 2POLE, 480Y/277V, K-CURVE, DIN/RAIL MOUNT, S200 SERIES, FINGER SAFE TERMINALS. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Center Circuit Breaker - 73886321 - Radwell International
Willingboro, NJ, United States
Load Center Circuit Breaker
73886321
Load Center Circuit Breaker 73886321
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 16AMP, 2POLE, 480Y/277V, K-CURVE, DIN/RAIL MOUNT, S200 SERIES, FINGER SAFE TERMINALS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 16AMP, 2POLE, 480Y/277V, K-CURVE, DIN/RAIL MOUNT, S200 SERIES, FINGER SAFE TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, 2 Pole, 16A; Product Range Abb - 63Y6483 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 2 Pole, 16A; Product Range Abb
63Y6483
Circuit Breaker, 2 Pole, 16A; Product Range Abb 63Y6483
CIRCUIT BREAKER, 2 POLE, 16A; Product Range:System pro M compact S200 Series; Current Rating:16A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, 2 POLE, 16A; Product Range:System pro M compact S200 Series; Current Rating:16A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 73886321 63Y6483
Product Name Load Center Circuit Breaker Circuit Breaker, 2 Pole, 16A; Product Range Abb
Number of Poles 2 2
Unlock Full Specs
to access all available technical data