ABB Process Automation Division Din Rail Mount Circuit Breaker S202-D6

Description
CIRCUIT BREAKER, MINIATURE, 6 AMP, 2 POLE, 400 VAC, 50/60 HZ, D CURVE, SCREW TERMINAL, DIN RAIL MOUNT, -40 TO +70 DEGREE, IP20, 2CDS252001R0061. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCUIT BREAKER, MINIATURE, 6 AMP, 2 POLE, 400 VAC, 50/60 HZ, D CURVE, SCREW TERMINAL, DIN RAIL MOUNT, -40 TO +70 DEGREE, IP20, 2CDS252001R0061. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Din Rail Mount Circuit Breaker - 5125606 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
5125606
Din Rail Mount Circuit Breaker 5125606
CIRCUIT BREAKER, MINIATURE, 6 AMP, 2 POLE, 400 VAC, 50/60 HZ, D CURVE, SCREW TERMINAL, DIN RAIL MOUNT, -40 TO +70 DEGREE, IP20, 2CDS252001R0061. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, MINIATURE, 6 AMP, 2 POLE, 400 VAC, 50/60 HZ, D CURVE, SCREW TERMINAL, DIN RAIL MOUNT, -40 TO +70 DEGREE, IP20, 2CDS252001R0061. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, Thermal Mag, 2 Pole; Product Range Abb - 55Y3793 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Mag, 2 Pole; Product Range Abb
55Y3793
Circuit Breaker, Thermal Mag, 2 Pole; Product Range Abb 55Y3793
CIRCUIT BREAKER, THERMAL MAG, 2 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:6A; No. of Poles:2 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAG, 2 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:6A; No. of Poles:2 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 5125606 55Y3793
Product Name Din Rail Mount Circuit Breaker Circuit Breaker, Thermal Mag, 2 Pole; Product Range Abb
Rated AC Voltage 400 volts 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit breaker - 787-1662/000-250 - WAGO
Specs
Rated DC Voltage 32 to 58 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
MCBs - 1444731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 415 volts
Rated Current 16 amps
Rated Breaking Capacity 10000 amps
View Details
10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Circuit Breakers - 209-2-1-53F-2-8-25-ND - DigiKey
Specs
Rated Current 25 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details