ABB AB Molded Case Circuit Breaker S202-D16

Description
CIRCUIT BREAKER, 16 AMP, 2 POLE, 277/480 VAC, 50/60 HZ6KA, D-CURVE, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -40 TO +70 DEGREE C, IP20/40, 2CDS252001R0161. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCUIT BREAKER, 16 AMP, 2 POLE, 277/480 VAC, 50/60 HZ6KA, D-CURVE, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -40 TO +70 DEGREE C, IP20/40, 2CDS252001R0161. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 5125572 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
5125572
Molded Case Circuit Breaker 5125572
CIRCUIT BREAKER, 16 AMP, 2 POLE, 277/480 VAC, 50/60 HZ6KA, D-CURVE, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -40 TO +70 DEGREE C, IP20/40, 2CDS252001R0161. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, 16 AMP, 2 POLE, 277/480 VAC, 50/60 HZ6KA, D-CURVE, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -40 TO +70 DEGREE C, IP20/40, 2CDS252001R0161. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Circuit Breakers
Product Number 5125572
Product Name Molded Case Circuit Breaker
Rated AC Voltage 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

140G 125A Frame Molded Case Ckt-Bkr - 140G-H15C3-C20 - Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
Features Molded Case Circuit Breaker
View Details
QLB Series Thermal Circuit Breaker, 15A - QLB-153-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 15 amps
Trip System Type Thermal
View Details
2 suppliers
10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details