ABB Process Automation Division Circuit Breaker, Thermal Mag, 2 Pole; Product Range Abb S202-C63

Description
CIRCUIT BREAKER, THERMAL MAG, 2 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:63A; No. of Poles:2 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Description
CIRCUIT BREAKER, THERMAL MAG, 2 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:63A; No. of Poles:2 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Mag, 2 Pole; Product Range Abb - 55Y3785 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Mag, 2 Pole; Product Range Abb
55Y3785
Circuit Breaker, Thermal Mag, 2 Pole; Product Range Abb 55Y3785
CIRCUIT BREAKER, THERMAL MAG, 2 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:63A; No. of Poles:2 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAG, 2 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:63A; No. of Poles:2 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site
Molded Case Circuit Breaker - 66018379 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
66018379
Molded Case Circuit Breaker 66018379
MCB MINI CIRCUIT BREAKER, SYSTEM M PRO, 63A, 2P, CURVE C, BREAKING CAPACITY 6 KA. FREE 2 YEAR RADWELL WARRANTY

MCB MINI CIRCUIT BREAKER, SYSTEM M PRO, 63A, 2P, CURVE C, BREAKING CAPACITY 6 KA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 55Y3785 66018379
Product Name Circuit Breaker, Thermal Mag, 2 Pole; Product Range Abb Molded Case Circuit Breaker
Rated AC Voltage 277 volts
Unlock Full Specs
to access all available technical data