ABB Process Automation Division Din Rail Mount Circuit Breaker S202-C16

Description
CIRCUIT BREAKER, MINIATURE, 16 AMP, 2 POLE, 400 VAC, 50/60 HZ, C-CURVE, 4 KV, DIN RAIL MOUNT, (2CDS252001R0164). FREE 2 YEAR RADWELL WARRANTY
Description
CIRCUIT BREAKER, MINIATURE, 16 AMP, 2 POLE, 400 VAC, 50/60 HZ, C-CURVE, 4 KV, DIN RAIL MOUNT, (2CDS252001R0164). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Din Rail Mount Circuit Breaker - 380257 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
380257
Din Rail Mount Circuit Breaker 380257
CIRCUIT BREAKER, MINIATURE, 16 AMP, 2 POLE, 400 VAC, 50/60 HZ, C-CURVE, 4 KV, DIN RAIL MOUNT, (2CDS252001R0164). FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, MINIATURE, 16 AMP, 2 POLE, 400 VAC, 50/60 HZ, C-CURVE, 4 KV, DIN RAIL MOUNT, (2CDS252001R0164). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breakers - S202-C16 - ODG (Origin Data Global)
Shenzhen, China
Circuit Breakers
S202-C16
Circuit Breakers S202-C16
Miniature circuit breakers

Miniature circuit breakers

Supplier's Site
Circuit Breaker, Thermal Mag, 2 Pole; Product Range Abb - 55Y3778 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Mag, 2 Pole; Product Range Abb
55Y3778
Circuit Breaker, Thermal Mag, 2 Pole; Product Range Abb 55Y3778
CIRCUIT BREAKER, THERMAL MAG, 2 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:16A; No. of Poles:2 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAG, 2 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:16A; No. of Poles:2 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International ODG (Origin Data Global) Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 380257 S202-C16 55Y3778
Product Name Din Rail Mount Circuit Breaker Circuit Breakers Circuit Breaker, Thermal Mag, 2 Pole; Product Range Abb
Rated AC Voltage 400 volts 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 723-209-1-36367-100-V-ND - DigiKey
Specs
Rated Current 100 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details
Circuit Breakers - 486-3-150-713-ND - DigiKey
Specs
Rated Current 16 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
View Details
Motor Protection - 1221347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details