UL 1077 SUPPLEMENTARY PROTECTOR 2P 10A C CURVE
CIRCUIT BREAKER, THERMAL MAG, 2 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
CIRCUIT BREAKER, 2 POLE, 10 AMP, 230/440 VAC, 50/60 HZ, 4KV, C-CURVE, SCREW TYPE TERMINAL, DIN RAIL MOUNTABLE, (2CDS252001R0104). FREE 2 YEAR RADWELL WARRANTY
| Allied Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 70094367 | 55Y3777 | 120738306 |
| Product Name | UL 1077 SUPPLEMENTARY PROTECTOR 2P 10A C CURVE | Circuit Breaker, Thermal Mag, 2 Pole; Product Range Abb | Din Rail Mount Circuit Breaker |
| Rated AC Voltage | 277 volts | 440 volts |