ABB Process Automation Division Circuit Breaker, Thermal Mag, 2 Pole; Product Range Abb S202-B32

Description
CIRCUIT BREAKER, THERMAL MAG, 2 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:32A; No. of Poles:2 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL MAG, 2 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:32A; No. of Poles:2 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Mag, 2 Pole; Product Range Abb - 55Y3772 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Mag, 2 Pole; Product Range Abb
55Y3772
Circuit Breaker, Thermal Mag, 2 Pole; Product Range Abb 55Y3772
CIRCUIT BREAKER, THERMAL MAG, 2 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:32A; No. of Poles:2 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAG, 2 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:32A; No. of Poles:2 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 55Y3772
Product Name Circuit Breaker, Thermal Mag, 2 Pole; Product Range Abb
Rated AC Voltage 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Electronic circuit breaker - 787-2861/600-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Single Pole Supplementary C-Trip Circuit Breakers - 1CU32R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 32 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers