ABB Process Automation Division Circuit Breaker, Thermal Mag, 2 Pole; Product Range Abb S202-B10

Description
CIRCUIT BREAKER, THERMAL MAG, 2 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL MAG, 2 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Mag, 2 Pole; Product Range Abb - 55Y3768 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Mag, 2 Pole; Product Range Abb
55Y3768
Circuit Breaker, Thermal Mag, 2 Pole; Product Range Abb 55Y3768
CIRCUIT BREAKER, THERMAL MAG, 2 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAG, 2 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet
Din Rail Mount Circuit Breaker -  - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
Din Rail Mount Circuit Breaker
ASEA BROWN BOVERI Circuit Breaker S202-B10

ASEA BROWN BOVERI Circuit Breaker S202-B10

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 55Y3768
Product Name Circuit Breaker, Thermal Mag, 2 Pole; Product Range Abb Din Rail Mount Circuit Breaker
Rated AC Voltage 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 2-1423675-6 - TE Connectivity
Specs
Rated Current 20 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
15 Amp 2 Pole Snap-in Circuit Breaker with Guard - 82910270 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Electronic circuit breaker - 787-3861/200-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Miniature Molded Single Pole AC Case Circuit Breakers - 1CU32L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 32 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers