The Circuit Breaker, 2 Pole, 15A, part number 63Y6410, is part of the S200UP Series from ABB. It is designed for branch circuit protection and is compliant with UL 489 and CSA C22.2 No. 5.0 standards, making it suitable for both North American and global applications. The breaker has a current rating of 15A and can handle a voltage rating of 277VAC and 60VDC. It is intended for DIN rail mounting, facilitating easy installation in various electrical systems. The compact design allows for efficient use of space in control panels and other installations.
CIRCUIT BREAKER, 2 POLE, 15A; Product Range:S200UP Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 63Y6410 |
| Product Name | Circuit Breaker, 2 Pole, 15A; Product Range Abb |
| Rated AC Voltage | 277 volts |