Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MOTOR STARTERS AND CONTACTORS
ABB AB
S201UDC-Z2 -- ABBG MINIATURE
ABB AB
ABBG Miniature
S201UDC-Z2
Description
S200UDC MCB 1P Z 2A 60VDC BCPD
Galco Industrial Electronics
Done
Description
S200UDC MCB 1P Z 2A 60VDC BCPD
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
ABBG Miniature
S201UDC-Z2
ABBG Miniature
S201UDC-Z2
S200UDC MCB 1P Z 2A 60VDC BCPD
S200UDC MCB 1P Z 2A 60VDC BCPD
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Motor Starters and Contactors
Product Number
S201UDC-Z2
Product Name
ABBG Miniature
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
MR3107-2901-2245 | 1-channel reversing motor starter, replaceable fuses, 7 A, safe shutdown, B23
View Details
TE Connectivity
Contactor
P40P42A12P1-120
Specs
Number of Poles
3
View Details
Sensata Technologies
Solid State Overload/Relay
CWD2425-10
View Details
Allen-Bradley / Rockwell Automation
IEC 9 A Contactor
100-C09L10
Specs
Standard Rating
IEC
Continuous Current
9 amps
View Details
2
suppliers