ABB Process Automation Division Circuit Breaker, 1 Pole, 6A; Product Range Abb S201U-K6

Description
CIRCUIT BREAKER, 1 POLE, 6A; Product Range:S200U Series; Current Rating:6A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Description
CIRCUIT BREAKER, 1 POLE, 6A; Product Range:S200U Series; Current Rating:6A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 1 Pole, 6A; Product Range Abb - 63Y6323 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 1 Pole, 6A; Product Range Abb
63Y6323
Circuit Breaker, 1 Pole, 6A; Product Range Abb 63Y6323
CIRCUIT BREAKER, 1 POLE, 6A; Product Range:S200U Series; Current Rating:6A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, 1 POLE, 6A; Product Range:S200U Series; Current Rating:6A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site
Din Rail Mount Circuit Breaker - 5125237 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
5125237
Din Rail Mount Circuit Breaker 5125237
MINIATURE CIRCUIT BREAKER, 6 AMP, 240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

MINIATURE CIRCUIT BREAKER, 6 AMP, 240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 63Y6323 5125237
Product Name Circuit Breaker, 1 Pole, 6A; Product Range Abb Din Rail Mount Circuit Breaker
Rated AC Voltage 240 volts 240 volts
Unlock Full Specs
to access all available technical data