ABB Process Automation Division Circuit Breaker, 1 Pole, 4A; Product Range Abb S201U-K4

Description
CIRCUIT BREAKER, 1 POLE, 4A; Product Range:S200U Series; Current Rating:4A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, 1 POLE, 4A; Product Range:S200U Series; Current Rating:4A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 1 Pole, 4A; Product Range Abb - 63Y6319 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 1 Pole, 4A; Product Range Abb
63Y6319
Circuit Breaker, 1 Pole, 4A; Product Range Abb 63Y6319
CIRCUIT BREAKER, 1 POLE, 4A; Product Range:S200U Series; Current Rating:4A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, 1 POLE, 4A; Product Range:S200U Series; Current Rating:4A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet
Molded Case Circuit Breaker - 5125221 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
5125221
Molded Case Circuit Breaker 5125221
CIRCUIT BREAKER, 1 POLE, K CURVE, 4 AMP, 240 VAC, 10 KA. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, 1 POLE, K CURVE, 4 AMP, 240 VAC, 10 KA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Molded Case Circuit Breaker -  - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
Molded Case Circuit Breaker
ASEA BROWN BOVERI Circuit Breaker S201U-K4

ASEA BROWN BOVERI Circuit Breaker S201U-K4

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 63Y6319 5125221
Product Name Circuit Breaker, 1 Pole, 4A; Product Range Abb Molded Case Circuit Breaker Molded Case Circuit Breaker
Rated AC Voltage 240 volts 240 volts
Unlock Full Specs
to access all available technical data