ABB Process Automation Division Din Rail Mount Circuit Breaker S201U-K3

Description
MINIATURE CIRCUIT BREAKER, 1 POLE, 3A, 240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
MINIATURE CIRCUIT BREAKER, 1 POLE, 3A, 240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Din Rail Mount Circuit Breaker - 5125208 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
5125208
Din Rail Mount Circuit Breaker 5125208
MINIATURE CIRCUIT BREAKER, 1 POLE, 3A, 240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

MINIATURE CIRCUIT BREAKER, 1 POLE, 3A, 240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, 1 Pole, 3A; Product Range Abb - 63Y6316 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 1 Pole, 3A; Product Range Abb
63Y6316
Circuit Breaker, 1 Pole, 3A; Product Range Abb 63Y6316
CIRCUIT BREAKER, 1 POLE, 3A; Product Range:S200U Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, 1 POLE, 3A; Product Range:S200U Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 5125208 63Y6316
Product Name Din Rail Mount Circuit Breaker Circuit Breaker, 1 Pole, 3A; Product Range Abb
Rated AC Voltage 240 volts 240 volts
Unlock Full Specs
to access all available technical data