ABB Process Automation Division Circuit Breaker, 1 Pole, 20A; Product Range Abb S201U-K20

Description
CIRCUIT BREAKER, 1 POLE, 20A; Product Range:S200U Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail
Datasheet
Description
CIRCUIT BREAKER, 1 POLE, 20A; Product Range:S200U Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 1 Pole, 20A; Product Range Abb - 63Y6314 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 1 Pole, 20A; Product Range Abb
63Y6314
Circuit Breaker, 1 Pole, 20A; Product Range Abb 63Y6314
CIRCUIT BREAKER, 1 POLE, 20A; Product Range:S200U Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail

CIRCUIT BREAKER, 1 POLE, 20A; Product Range:S200U Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail

Supplier's Site Datasheet
Din Rail Mount Circuit Breaker - 5125196 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
5125196
Din Rail Mount Circuit Breaker 5125196
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, S200U SERIES, THERMAL MAGNETIC TYPE, TOGGLE ACTUATOR, K CURVE, FINGER-SAFE TERMINALS, THERMAL OVERLOAD, 20 AMP, 230 VAC, 1 POLE, SCREW TERMINATION, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, S200U SERIES, THERMAL MAGNETIC TYPE, TOGGLE ACTUATOR, K CURVE, FINGER-SAFE TERMINALS, THERMAL OVERLOAD, 20 AMP, 230 VAC, 1 POLE, SCREW TERMINATION, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 63Y6314 5125196
Product Name Circuit Breaker, 1 Pole, 20A; Product Range Abb Din Rail Mount Circuit Breaker
Rated AC Voltage 240 volts 230 volts
Unlock Full Specs
to access all available technical data