ABB Process Automation Division Circuit Breaker, 1 Pole, 16A; Product Range Abb S201U-K16

Description
CIRCUIT BREAKER, 1 POLE, 16A; Product Range:S200U Series; Current Rating:16A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail
Datasheet
Description
CIRCUIT BREAKER, 1 POLE, 16A; Product Range:S200U Series; Current Rating:16A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 1 Pole, 16A; Product Range Abb - 63Y6312 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 1 Pole, 16A; Product Range Abb
63Y6312
Circuit Breaker, 1 Pole, 16A; Product Range Abb 63Y6312
CIRCUIT BREAKER, 1 POLE, 16A; Product Range:S200U Series; Current Rating:16A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail

CIRCUIT BREAKER, 1 POLE, 16A; Product Range:S200U Series; Current Rating:16A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail

Supplier's Site Datasheet
ABBG Miniature - S201U-K16 - Galco Industrial Electronics
Madison Heights, MI, United States
ABBG Miniature
S201U-K16
ABBG Miniature S201U-K16
Circuit Breaker, 1-P, 16A/240VAC, K,

Circuit Breaker, 1-P, 16A/240VAC, K,

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Circuit Breakers Circuit Breakers
Product Number 63Y6312 S201U-K16
Product Name Circuit Breaker, 1 Pole, 16A; Product Range Abb ABBG Miniature
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 4-1393254-0 - TE Connectivity
Specs
Rated Current 5 amps
Rated Breaking Capacity 2000 amps
Trip System Type Magnetic
View Details
10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Electronic circuit breaker - 787-3861/200-1000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Single Pole D-Trip Supplementary Circuit Breakers - 1D16UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 16 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers