CIRCUIT BREAKER, 1 POLE, 15A; Product Range:S200U Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, MINI, 15AMP, 1POLE, 240VAC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
UL 489 MINIATURE CIRCUIT BREAKER 1P 15AK CURVE
| Newark, An Avnet Company | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 63Y6311 | 2920590 | 70094374 |
| Product Name | Circuit Breaker, 1 Pole, 15A; Product Range Abb | Din Rail Mount Circuit Breaker | UL 489 MINIATURE CIRCUIT BREAKER 1P 15AK CURVE |
| Rated AC Voltage | 240 volts |