ABB Process Automation Division Mcb, 1 Pole, 2A, 10Ka, C Curve; Product Range Abb S201MC2

Description
MCB, 1 POLE, 2A, 10KA, C CURVE; Product Range:S200M Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail; Approval Bodies:CSA, EN, IEC, IEC, UL, VDE; RoHS Compliant: Yes
Datasheet
Description
MCB, 1 POLE, 2A, 10KA, C CURVE; Product Range:S200M Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail; Approval Bodies:CSA, EN, IEC, IEC, UL, VDE; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mcb, 1 Pole, 2A, 10Ka, C Curve; Product Range Abb - 51R7504 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 1 Pole, 2A, 10Ka, C Curve; Product Range Abb
51R7504
Mcb, 1 Pole, 2A, 10Ka, C Curve; Product Range Abb 51R7504
MCB, 1 POLE, 2A, 10KA, C CURVE; Product Range:S200M Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail; Approval Bodies:CSA, EN, IEC, IEC, UL, VDE; RoHS Compliant: Yes

MCB, 1 POLE, 2A, 10KA, C CURVE; Product Range:S200M Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail; Approval Bodies:CSA, EN, IEC, IEC, UL, VDE; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 51R7504
Product Name Mcb, 1 Pole, 2A, 10Ka, C Curve; Product Range Abb
Rated AC Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Protection - 1216845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
QMB Series Thermal Circuit Breaker, 3A - QMB-033-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 3 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - T11-818-3-ND - DigiKey
Specs
Rated Current 3 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details