ABB Process Automation Division Mcb, 1 Pole, 20A, 10Ka, B Curve; Product Range Abb S201MB20

Description
MCB, 1 POLE, 20A, 10KA, B CURVE; Product Range:S200M Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail; Approval Bodies:CSA, EN, IEC, IEC, UL, VDE; RoHS Compliant: Yes
Datasheet
Description
MCB, 1 POLE, 20A, 10KA, B CURVE; Product Range:S200M Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail; Approval Bodies:CSA, EN, IEC, IEC, UL, VDE; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mcb, 1 Pole, 20A, 10Ka, B Curve; Product Range Abb - 51R7493 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 1 Pole, 20A, 10Ka, B Curve; Product Range Abb
51R7493
Mcb, 1 Pole, 20A, 10Ka, B Curve; Product Range Abb 51R7493
MCB, 1 POLE, 20A, 10KA, B CURVE; Product Range:S200M Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail; Approval Bodies:CSA, EN, IEC, IEC, UL, VDE; RoHS Compliant: Yes

MCB, 1 POLE, 20A, 10KA, B CURVE; Product Range:S200M Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail; Approval Bodies:CSA, EN, IEC, IEC, UL, VDE; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 51R7493
Product Name Mcb, 1 Pole, 20A, 10Ka, B Curve; Product Range Abb
Rated AC Voltage 230 volts
Unlock Full Specs
to access all available technical data