ABB Process Automation Division Mcb, 1 Pole, 10A, 10Ka, B Curve; Product Range Abb S201MB10

Description
MCB, 1 POLE, 10A, 10KA, B CURVE; Product Range:S200M Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail; Approval Bodies:CSA, EN, IEC, IEC, UL, VDE; RoHS Compliant: Yes
Description
MCB, 1 POLE, 10A, 10KA, B CURVE; Product Range:S200M Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail; Approval Bodies:CSA, EN, IEC, IEC, UL, VDE; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mcb, 1 Pole, 10A, 10Ka, B Curve; Product Range Abb - 51R7491 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 1 Pole, 10A, 10Ka, B Curve; Product Range Abb
51R7491
Mcb, 1 Pole, 10A, 10Ka, B Curve; Product Range Abb 51R7491
MCB, 1 POLE, 10A, 10KA, B CURVE; Product Range:S200M Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail; Approval Bodies:CSA, EN, IEC, IEC, UL, VDE; RoHS Compliant: Yes

MCB, 1 POLE, 10A, 10KA, B CURVE; Product Range:S200M Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail; Approval Bodies:CSA, EN, IEC, IEC, UL, VDE; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 51R7491
Product Name Mcb, 1 Pole, 10A, 10Ka, B Curve; Product Range Abb
Rated AC Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Electronic circuit breaker - 787-3861/200-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Din Rail Mount Circuit Breaker - 67942886 - Radwell International
Specs
Number of Poles 1
View Details