ABB Process Automation Division Circuit Breaker, Thermal Mag, 1 Pole; Product Range Abb S201M-D32

Description
CIRCUIT BREAKER, THERMAL MAG, 1 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:32A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Description
CIRCUIT BREAKER, THERMAL MAG, 1 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:32A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Mag, 1 Pole; Product Range Abb - 68Y1309 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Mag, 1 Pole; Product Range Abb
68Y1309
Circuit Breaker, Thermal Mag, 1 Pole; Product Range Abb 68Y1309
CIRCUIT BREAKER, THERMAL MAG, 1 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:32A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAG, 1 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:32A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 68Y1309
Product Name Circuit Breaker, Thermal Mag, 1 Pole; Product Range Abb
Rated AC Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 1233X-ENB-A2M-6GP-49-90-TB6 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Current 135 amps
View Details
QMB Series Thermal Circuit Breaker, 10A - QMB-103-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 10 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breaker - 82910050 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 8 amps
Approvals / Ratings CE
View Details