ABB Process Automation Division Thermal Magnetic Circuit Breaker, 1; Product Range Abb S201D10

Description
THERMAL MAGNETIC CIRCUIT BREAKER, 1; Product Range:System Pro M Compact S200 Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
THERMAL MAGNETIC CIRCUIT BREAKER, 1; Product Range:System Pro M Compact S200 Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Magnetic Circuit Breaker, 1; Product Range Abb - 51R7480 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Magnetic Circuit Breaker, 1; Product Range Abb
51R7480
Thermal Magnetic Circuit Breaker, 1; Product Range Abb 51R7480
THERMAL MAGNETIC CIRCUIT BREAKER, 1; Product Range:System Pro M Compact S200 Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

THERMAL MAGNETIC CIRCUIT BREAKER, 1; Product Range:System Pro M Compact S200 Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 51R7480
Product Name Thermal Magnetic Circuit Breaker, 1; Product Range Abb
Rated AC Voltage 230 volts
Rated DC Voltage 60 volts
Rated Current 10 amps
Unlock Full Specs
to access all available technical data