ABB Process Automation Division Circuit Breaker, 1 Pole, 20A; Product Range Abb S201-K20

Description
CIRCUIT BREAKER, 1 POLE, 20A; Product Range:System pro M compact S200 Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Description
CIRCUIT BREAKER, 1 POLE, 20A; Product Range:System pro M compact S200 Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 1 Pole, 20A; Product Range Abb - 63Y6046 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 1 Pole, 20A; Product Range Abb
63Y6046
Circuit Breaker, 1 Pole, 20A; Product Range Abb 63Y6046
CIRCUIT BREAKER, 1 POLE, 20A; Product Range:System pro M compact S200 Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, 1 POLE, 20A; Product Range:System pro M compact S200 Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site
Molded Case Circuit Breaker - 5128327 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
5128327
Molded Case Circuit Breaker 5128327
CIRCUIT BREAKER, MINIATURE, 20 AMP, SINGLE POLE, 480/277 VAC, 50/60 HZ, K-CURVE, 2.8 NM/18-IN LB TORQUE, BUSBAR 18-8 AWG, CONDUCTOR 18-4 AWG, SUPPLEMENTARY, SCREW TERMINAL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, MINIATURE, 20 AMP, SINGLE POLE, 480/277 VAC, 50/60 HZ, K-CURVE, 2.8 NM/18-IN LB TORQUE, BUSBAR 18-8 AWG, CONDUCTOR 18-4 AWG, SUPPLEMENTARY, SCREW TERMINAL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 63Y6046 5128327
Product Name Circuit Breaker, 1 Pole, 20A; Product Range Abb Molded Case Circuit Breaker
Rated AC Voltage 277 volts 277 volts
Unlock Full Specs
to access all available technical data