ABB Process Automation Division UL 1077 SUPPLEMENTARY PROTECTOR 1P 2A KCURVE S201-K2

Description
UL 1077 SUPPLEMENTARY PROTECTOR 1P 2A KCURVE
Datasheet
Description
UL 1077 SUPPLEMENTARY PROTECTOR 1P 2A KCURVE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL 1077 SUPPLEMENTARY PROTECTOR 1P 2A KCURVE - 70094336 - Allied Electronics, Inc.
Fort Worth, TX, USA
UL 1077 SUPPLEMENTARY PROTECTOR 1P 2A KCURVE
70094336
UL 1077 SUPPLEMENTARY PROTECTOR 1P 2A KCURVE 70094336
UL 1077 SUPPLEMENTARY PROTECTOR 1P 2A KCURVE

UL 1077 SUPPLEMENTARY PROTECTOR 1P 2A KCURVE

Supplier's Site
Circuit Breaker, 1 Pole, 2A; Product Range Abb - 63Y6044 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 1 Pole, 2A; Product Range Abb
63Y6044
Circuit Breaker, 1 Pole, 2A; Product Range Abb 63Y6044
CIRCUIT BREAKER, 1 POLE, 2A; Product Range:System pro M compact S200 Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, 1 POLE, 2A; Product Range:System pro M compact S200 Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 70094336 63Y6044
Product Name UL 1077 SUPPLEMENTARY PROTECTOR 1P 2A KCURVE Circuit Breaker, 1 Pole, 2A; Product Range Abb
Rated AC Voltage 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

MCBs - 1444713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 400 volts
Rated Current 16 amps
Rated Breaking Capacity 10000 amps
View Details
Circuit Breakers - AS168X-CB1F150N-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
Electronic circuit breaker - 787-1662/000-250 - WAGO
Specs
Rated DC Voltage 32 to 58 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers