ABB Process Automation Division Circuit Breaker, 1 Pole, 15A; Product Range Abb S201-K15

Description
CIRCUIT BREAKER, 1 POLE, 15A; Product Range:System pro M compact S200 Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, 1 POLE, 15A; Product Range:System pro M compact S200 Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 1 Pole, 15A; Product Range Abb - 63Y6041 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 1 Pole, 15A; Product Range Abb
63Y6041
Circuit Breaker, 1 Pole, 15A; Product Range Abb 63Y6041
CIRCUIT BREAKER, 1 POLE, 15A; Product Range:System pro M compact S200 Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, 1 POLE, 15A; Product Range:System pro M compact S200 Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet
Din Rail Mount Circuit Breaker - 66018375 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
66018375
Din Rail Mount Circuit Breaker 66018375
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, MINIATURE, S200 SERIES, 15 AMP, 1 POLE, 253/440 VAC, DIN RAIL MOUNT, REPLACED BY ST201M-K15. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, MINIATURE, S200 SERIES, 15 AMP, 1 POLE, 253/440 VAC, DIN RAIL MOUNT, REPLACED BY ST201M-K15. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 63Y6041 66018375
Product Name Circuit Breaker, 1 Pole, 15A; Product Range Abb Din Rail Mount Circuit Breaker
Rated AC Voltage 277 volts 440 volts
Unlock Full Specs
to access all available technical data