UL 1077 SUPPLEMENTARY PROTECTOR 1P 10A K CURVE
CIRCUIT BREAKER, 1 POLE, 10A; Product Range:System pro M compact S200 Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
CIRCUIT BREAKER, 10 AMP, 1 POLE, 1 PHASE, 230/400 VAC, FEED-THRU CONNECTION, THERMAL MAGNETIC. FREE 2 YEAR RADWELL WARRANTY
| Allied Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 70094334 | 63Y6037 | 5128294 |
| Product Name | UL 1077 SUPPLEMENTARY PROTECTOR 1P 10A K CURVE | Circuit Breaker, 1 Pole, 10A; Product Range Abb | Din Rail Mount Circuit Breaker |
| Rated AC Voltage | 277 volts | 400 volts |