MINIATURE CIRCUIT BREAKER, 1 POLE, 63 AMP, 253 VAC, 72 VDC, 6 KA, D CURVE, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -25 TO +55 DEGREES C, IP20/40, (2CDS251001R0631). FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, THERMAL MAG, 2 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:63A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 5128168 | 55Y3767 | S201-D63 |
| Product Name | Din Rail Mount Circuit Breaker | Circuit Breaker, Thermal Mag, 2 Pole; Product Range Abb | Circuit Breakers |
| Rated AC Voltage | 253 volts | 277 volts | |
| Rated DC Voltage | 72 volts | ||
| Rated Current | 63 amps | 63 amps |